Eaton Corporation Non Interchangeable Trip Breaker CC2125

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 2 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 2 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC2125 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC2125
Non Interchangeable Trip Breaker CC2125
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 2 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 125 AMPERE CURRENT RATING
  • 2 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4375310 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4375310
Molded Case Circuit Breaker 4375310
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 125AMP, 2POLE, 240VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 125AMP, 2POLE, 240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CC2125 4375310
Product Name Non Interchangeable Trip Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-8-235-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 4-1393254-7 - TE Connectivity
Specs
Rated Current 35 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details