Eaton | Power Quality PDU Cable CBL152

Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets
Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

Suppliers

Company
Product
Description
Supplier Links
PDU Cable - CBL152 - Eaton | Power Quality
Raleigh, NC, USA
PDU Cable
CBL152
PDU Cable CBL152
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications.

  • Streamline cabling in enclosures by deploying exactly the cable length needed
  • All cable performance is assured with pre-tested products that meet UL and Eaton standards
  • Adapters enable equipment with disparate input/output receptacles to work together
  • Jumpers connect two pieces of equipment without cluttering up the cable arrangement
  • Splitters add extra equipment to a UPS or power distribution without using up more outlets
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category AC Power Cords
Product Number CBL152
Product Name PDU Cable
Approvals UL Listing Mark
Male End Type IEC 60309 16A 3P
Female End Type IEC 60309 16A 3P
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
2 suppliers
IEC Power Cords - 823847-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 3x4.0mm² H05VV-F Cable - 86065050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details