Eaton | Power Quality PDU Cable CBL147

Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets
Description
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

Suppliers

Company
Product
Description
Supplier Links
PDU Cable - CBL147 - Eaton | Power Quality
Raleigh, NC, USA
PDU Cable
CBL147
PDU Cable CBL147
All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications. Streamline cabling in enclosures by deploying exactly the cable length needed All cable performance is assured with pre-tested products that meet UL and Eaton standards Adapters enable equipment with disparate input/output receptacles to work together Jumpers connect two pieces of equipment without cluttering up the cable arrangement Splitters add extra equipment to a UPS or power distribution without using up more outlets

All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications.

  • Streamline cabling in enclosures by deploying exactly the cable length needed
  • All cable performance is assured with pre-tested products that meet UL and Eaton standards
  • Adapters enable equipment with disparate input/output receptacles to work together
  • Jumpers connect two pieces of equipment without cluttering up the cable arrangement
  • Splitters add extra equipment to a UPS or power distribution without using up more outlets
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category AC Power Cords
Product Number CBL147
Product Name PDU Cable
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA L6-30P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2037 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details