3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 3A 125VAC/VDC 2SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 283-5182-2-ND | CB61F3A-TR2 |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL |