Eaton Corporation Connectors, Interconnects - Terminal Blocks - Barrier Blocks CB201210S1841

Description
Win Source Part Number: 1052005-CB201210S184 1 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Magnum® CB2000 Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Standard Package: 50 Number of Wire Entries: 10 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Bottom Termination: Solder Turret Barrier Type: 3 Wall (Tri) Alternative Parts (Cross-Reference): CB201210S1841CB20121 0-S1841; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Mfr: Eaton - Electronics Division Other Names: 283-CB201210S1841
Request a Quote
Description
Win Source Part Number: 1052005-CB201210S184 1 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Magnum® CB2000 Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Standard Package: 50 Number of Wire Entries: 10 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Bottom Termination: Solder Turret Barrier Type: 3 Wall (Tri) Alternative Parts (Cross-Reference): CB201210S1841CB20121 0-S1841; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Mfr: Eaton - Electronics Division Other Names: 283-CB201210S1841
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1052005-CB201210S1841 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1052005-CB201210S1841
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1052005-CB201210S1841
Win Source Part Number: 1052005-CB201210S184 1 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: Magnum® CB2000 Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 10 Standard Package: 50 Number of Wire Entries: 10 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Bottom Termination: Solder Turret Barrier Type: 3 Wall (Tri) Alternative Parts (Cross-Reference): CB201210S1841CB20121 0-S1841; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Mfr: Eaton - Electronics Division Other Names: 283-CB201210S1841

Win Source Part Number: 1052005-CB201210S1841
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: Magnum® CB2000
Pitch: 0.375" (9.53mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 10
Standard Package: 50
Number of Wire Entries: 10
Mounting Type: Chassis, Panel
Temperature Range - Operating: -40°C ~ 105°C
Terminal Block Type: Barrier Block
Bottom Termination: Solder Turret
Barrier Type: 3 Wall (Tri)
Alternative Parts (Cross-Reference): CB201210S1841CB201210-S1841;
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Mfr: Eaton - Electronics Division
Other Names: 283-CB201210S1841

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1052005-CB201210S1841
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details