Barrier Terminal Blocks 18P 8.25mm 15A 300V MAGNUM CB11 SERIES
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CB11221807 |
| Product Name | Barrier Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| Terminal Block Type | Barrier Terminal Blocks |
| # of Contacts | 18 |
| Contacts Pitch | 8.25 mm (0.32 inches) |