Win Source Part Number: 1020482-CB00210407
Category: Connectors, Interconnects>Termin
Series: Magnum® CB0
Pitch: 0.250" (6.35mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 16-30 AWG
Voltage Rating: 300V
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Number of Circuits: 4
Standard Package: 50
Number of Wire Entries: 4
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
HTSUS: 8536.90.4000
Mfr: Eaton - Electronics Division
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1020482-CB00210407 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Barrier Blocks |
| Mounting | Through Hole |