PWR FEED THRU BLK 2POS 115A 300V
Barrier Terminal Blocks DUAL STUD BLK INSERT MOLD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | C7021-02-ND | C7021-02 |
| Product Name | Terminal Blocks - Power Distribution | Barrier Terminal Blocks |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Power Distribution Blocks | Barrier Terminal Blocks |
| # of Contacts | 2 | 4 |
| North American | ? to 8 AWG | |
| Termination Options | Screw Clamp; Screw |