JUNCTION BLOCK, STUD TYPE, 10 POSITION; Rated Current:30A; Rated Voltage:-; No. of Poles:10 Pole; Line Side Connections Per Pole:-; Line Side Connection Method:-; Line Side Wire Size Max:-; Load Side Connection Method:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 49H4701 |
| Product Name | Junction Block, Stud Type, 10 Position; Rated Current Eaton Bussmann |
| Current | 30.0 amps |