Eaton Corporation Flange Mount Disconnect Switch C361SD22

Description
FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE AT 600 V, 60 AMPERE AT 250 V FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 250/600 V FUSE CLIP VOLTAGE RATING 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet
Description
FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE AT 600 V, 60 AMPERE AT 250 V FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 250/600 V FUSE CLIP VOLTAGE RATING 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Disconnect Switch - C361SD22 - Eaton Corporation
Cleveland, OH, USA
Flange Mount Disconnect Switch
C361SD22
Flange Mount Disconnect Switch C361SD22
FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE AT 600 V, 60 AMPERE AT 250 V FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 250/600 V FUSE CLIP VOLTAGE RATING 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
  • FUSIBLE, VARIABLE DEPTH TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING
  • LINE LUG TERMINAL TYPE
  • 14 TO 2 AWG CONDUCTOR SIZE
  • CLASS H/J/K/R FUSE TYPE
  • 30 AMPERE AT 600 V, 60 AMPERE AT 250 V FUSE CLIP CURRENT RATING
  • RIGHT HAND FLANGE OPERATOR POSITION
  • NO OPERATOR INCLUDED
  • 250/600 V FUSE CLIP VOLTAGE RATING
  • 7 TO 16 INCH SHAFT MOUNTING DEPTH
  • C361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number C361SD22
Product Name Flange Mount Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details
Disconnect Switch - 1494G-CF3N-3EI-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details