Eaton Corporation Flange Mount Disconnect Switch C361SC21

Description
FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 250 V FUSE CLIP VOLTAGE RATING 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet
Description
FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 250 V FUSE CLIP VOLTAGE RATING 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Disconnect Switch - C361SC21 - Eaton Corporation
Cleveland, OH, USA
Flange Mount Disconnect Switch
C361SC21
Flange Mount Disconnect Switch C361SC21
FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION NO OPERATOR INCLUDED 250 V FUSE CLIP VOLTAGE RATING 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
  • FUSIBLE, VARIABLE DEPTH TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING
  • LINE LUG TERMINAL TYPE
  • 14 TO 2 AWG CONDUCTOR SIZE
  • CLASS H/J/K/R FUSE TYPE
  • 30 AMPERE FUSE CLIP CURRENT RATING
  • RIGHT HAND FLANGE OPERATOR POSITION
  • NO OPERATOR INCLUDED
  • 250 V FUSE CLIP VOLTAGE RATING
  • 7 TO 16 INCH SHAFT MOUNTING DEPTH
  • C361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number C361SC21
Product Name Flange Mount Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Stainless Steel Enclosure - KER3100UL98 Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details
Isolator Switches - 1444816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
Disconnect Switch - 1494U-D200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details