Eaton CorporationFlange Mount Disconnect SwitchC361ND
Description
NON FUSIBLE, VARIABLE DEPTH TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING
LINE LUG TERMINAL TYPE
14 TO 2 AWG CONDUCTOR SIZE
RIGHT HAND FLANGE OPERATOR POSITION
NO OPERATOR INCLUDED
7 TO 16 INCH SHAFT MOUNTING DEPTH
C361 MODEL
Eaton Corporation
Done
Datasheet
Description
NON FUSIBLE, VARIABLE DEPTH TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING
LINE LUG TERMINAL TYPE
14 TO 2 AWG CONDUCTOR SIZE
RIGHT HAND FLANGE OPERATOR POSITION
NO OPERATOR INCLUDED
7 TO 16 INCH SHAFT MOUNTING DEPTH
C361 MODEL
NON FUSIBLE, VARIABLE DEPTH TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING
LINE LUG TERMINAL TYPE
14 TO 2 AWG CONDUCTOR SIZE
RIGHT HAND FLANGE OPERATOR POSITION
NO OPERATOR INCLUDED
7 TO 16 INCH SHAFT MOUNTING DEPTH
C361 MODEL
NON FUSIBLE, VARIABLE DEPTH TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/250 VDC VOLTAGE RATING
60 AMPERE CURRENT RATING
15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING