Eaton Corporation Flange Mount Disconnect Switch C361NC1

Description
NON FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet
Description
NON FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Disconnect Switch - C361NC1 - Eaton Corporation
Cleveland, OH, USA
Flange Mount Disconnect Switch
C361NC1
Flange Mount Disconnect Switch C361NC1
NON FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 7 TO 16 INCH SHAFT MOUNTING DEPTH C361 MODEL
  • NON FUSIBLE, VARIABLE DEPTH TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • NEMA 1/12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING
  • LINE LUG TERMINAL TYPE
  • 14 TO 2 AWG CONDUCTOR SIZE
  • RIGHT HAND FLANGE OPERATOR POSITION
  • OPERATOR INCLUDED
  • 7 TO 16 INCH SHAFT MOUNTING DEPTH
  • C361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number C361NC1
Product Name Flange Mount Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products