- Trained on our vast library of engineering resources.

Eaton Corporation Flange Mount Disconnect Switch C361FSC121

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Disconnect Switch - C361FSC121 - Eaton Corporation
Cleveland, OH, USA
Flange Mount Disconnect Switch
C361FSC121
Flange Mount Disconnect Switch C361FSC121
FUSIBLE, FIXED DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS H/J/K/R FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 250 V FUSE CLIP VOLTAGE RATING 6-1/2 INCH SHAFT MOUNTING DEPTH C361 MODEL
  • FUSIBLE, FIXED DEPTH TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • NEMA 1/12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING
  • LINE LUG TERMINAL TYPE
  • 14 TO 2 AWG CONDUCTOR SIZE
  • CLASS H/J/K/R FUSE TYPE
  • 30 AMPERE FUSE CLIP CURRENT RATING
  • RIGHT HAND FLANGE OPERATOR POSITION
  • OPERATOR INCLUDED
  • 250 V FUSE CLIP VOLTAGE RATING
  • 6-1/2 INCH SHAFT MOUNTING DEPTH
  • C361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number C361FSC121
Product Name Flange Mount Disconnect Switch
Type Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3N-3E-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
 - 2617672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Non-Fusible
Power AC
Current Rating 100 amps
View Details
Battery Disconnect Switches - K1144759 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details