Eaton Corporation Flange Mount Disconnect Switch C361FND1

Description
NON FUSIBLE, FIXED DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 60 AMPERE CURRENT RATING 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 6-1/2 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet
Description
NON FUSIBLE, FIXED DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 60 AMPERE CURRENT RATING 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 6-1/2 INCH SHAFT MOUNTING DEPTH C361 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Disconnect Switch - C361FND1 - Eaton Corporation
Cleveland, OH, USA
Flange Mount Disconnect Switch
C361FND1
Flange Mount Disconnect Switch C361FND1
NON FUSIBLE, FIXED DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL 600 VAC/250 VDC VOLTAGE RATING NEMA 1/12 ENCLOSURE 60 AMPERE CURRENT RATING 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 6-1/2 INCH SHAFT MOUNTING DEPTH C361 MODEL
  • NON FUSIBLE, FIXED DEPTH TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • NEMA 1/12 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 15 HP AT 208/240 VAC, 30 HP AT 480 VAC, 50 HP AT 600 VAC, 10 HP AT 250 VDC POWER RATING
  • LINE LUG TERMINAL TYPE
  • 14 TO 2 AWG CONDUCTOR SIZE
  • RIGHT HAND FLANGE OPERATOR POSITION
  • OPERATOR INCLUDED
  • 6-1/2 INCH SHAFT MOUNTING DEPTH
  • C361 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Disconnect Switches
Product Number C361FND1
Product Name Flange Mount Disconnect Switch
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1369411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3
View Details
Disconnect Switch - 1494G-CF3N-3E-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details