Eaton Corporation Electrical, Specialty Fuses C308F40MA-TR1

Description
40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard
Request a Quote Datasheet
Description
40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-5175-1-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-5175-1-ND
Electrical, Specialty Fuses 283-5175-1-ND
40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard

40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard

Buy Now Datasheet
Electrical, Specialty Fuses - 283-5175-2-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-5175-2-ND
Electrical, Specialty Fuses 283-5175-2-ND
40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard

40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard

Buy Now Datasheet
Electrical, Specialty Fuses - 283-5175-6-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-5175-6-ND
Electrical, Specialty Fuses 283-5175-6-ND
40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard

40mA 250V AC 250V DC Fuse Cartridge, Ceramic Surface Mount Cartridge, Non-Standard

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - C308F40MA-TR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
C308F40MA-TR1
Circuit Protection - Electrical, Specialty Fuses C308F40MA-TR1
FUSE CERAMIC 40MA 250VAC/VDC

FUSE CERAMIC 40MA 250VAC/VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Bussmann - 30AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Bussmann
30AC6443
Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Bussmann 30AC6443
CARTRIDGE FUSE, FAST ACTING, 0.04A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:3mm x 8.4mm; Fuse Size Imperial:0.12" x 0.33"; Product Range:C308F Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.04A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:3mm x 8.4mm; Fuse Size Imperial:0.12" x 0.33"; Product Range:C308F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Electronics - 99AJ4127 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Electronics
99AJ4127
Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Electronics 99AJ4127
CARTRIDGE FUSE, FAST ACTING, 0.04A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:3mm x 8.4mm; Fuse Size Imperial:0.12" x 0.33"; Product Range:C308F Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.04A, 250V; Blow Characteristic:Fast Acting; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:3mm x 8.4mm; Fuse Size Imperial:0.12" x 0.33"; Product Range:C308F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-5175-1-ND C308F40MA-TR1 30AC6443
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse, Fast Acting, 0.04A, 250V; Blow Characteristic Eaton Bussmann
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 0.0400 amps 0.0400 amps 0.0400 amps
Rated Breaking Capacity 4000 amps 4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110351 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 35 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 486-3630-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers