Eaton Corp. / Commercial Controls Division Definite Purpose Contactor; Load Current Inductive Eaton Cutler Hammer C25DND330A

Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:40A; Product Range:- RoHS Compliant: Yes
Description
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:40A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactor; Load Current Inductive Eaton Cutler Hammer - 46K2975 - Newark, An Avnet Company
Chicago, IL, United States
Definite Purpose Contactor; Load Current Inductive Eaton Cutler Hammer
46K2975
Definite Purpose Contactor; Load Current Inductive Eaton Cutler Hammer 46K2975
DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:40A; Product Range:- RoHS Compliant: Yes

DEFINITE PURPOSE CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:40A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 46K2975
Product Name Definite Purpose Contactor; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 844-1-1618413-9-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Contactors - 3596-GX21CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200124440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details