CONTACTOR, 120VAC, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:-; No. of Poles:2 Pole; Switching Power AC3:1.5kW; Switching Current AC1:-; Coil Voltage VAC Nom:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 46K2937 |
| Product Name | Contactor, 120Vac, Panel; Load Current Inductive Eaton Cutler Hammer |
| Type | Electrical Contactor |