Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL PROCESS CONTROLLERS
EATON CORP. / COMMERCIAL CONTROLS DIVISION
C25DGF340A -- NEMA 1 ENCL DP CONT 3P 40A 120VAC COIL EATON CUTLER HAMMER
Eaton Corp. / Commercial Controls Division
Nema 1 Encl Dp Cont 3P 40A 120Vac Coil Eaton Cutler Hammer
C25DGF340A
Description
NEMA 1 ENCL DP CONT 3P 40A 120VAC COIL
Newark, An Avnet Company
Done
Description
NEMA 1 ENCL DP CONT 3P 40A 120VAC COIL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Nema 1 Encl Dp Cont 3P 40A 120Vac Coil Eaton Cutler Hammer
46K2754
Nema 1 Encl Dp Cont 3P 40A 120Vac Coil Eaton Cutler Hammer
46K2754
NEMA 1 ENCL DP CONT 3P 40A 120VAC COIL
NEMA 1 ENCL DP CONT 3P 40A 120VAC COIL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Universal Process Controllers
Product Number
46K2754
Product Name
Nema 1 Encl Dp Cont 3P 40A 120Vac Coil Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Pneumatic controllers
Campo series
Specs
Control
Limit; PID
Form Factor
Chassis
Accuracy
0.5 ±% FS
View Details
WAGO
Controller PFC200 XTR
750-8212/040-000
View Details
ESPEC North America Inc | Qualmark Products and Services
Web Controller
Specs
Features
Datalogger; PC-Based
Interface
Computer Programmable; Network; Web
Communication / Port Type
RS-232
View Details
Federal Signal Corporation - Industrial Signaling and Systems
DCFCTBD Two-Way Digital Controller for Electro-Mechanical Sirens
View Details