Eaton Corp. / Commercial Controls Division Contactor, 2-Pole, 24Vac, Panel; Load Current Inductive Eaton Cutler Hammer C25BNF230T

Description
CONTACTOR, 2-POLE, 24VAC, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 2-POLE, 24VAC, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 2-Pole, 24Vac, Panel; Load Current Inductive Eaton Cutler Hammer - 46K2721 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 2-Pole, 24Vac, Panel; Load Current Inductive Eaton Cutler Hammer
46K2721
Contactor, 2-Pole, 24Vac, Panel; Load Current Inductive Eaton Cutler Hammer 46K2721
CONTACTOR, 2-POLE, 24VAC, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

CONTACTOR, 2-POLE, 24VAC, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 46K2721
Product Name Contactor, 2-Pole, 24Vac, Panel; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Contactors - 3596-GV221BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
C137, C163, C164 - Battery contactors for railway and industrial applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 140 amps
VDC 110 to 120 volts
View Details