Eaton Corp. / Commercial Controls Division Contactor, Dpst-No, 120Vac, 40A, Panel; Load Current Inductive Eaton Cutler Hammer C25BNB240A

Description
CONTACTOR, DPST-NO, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A; Coil Type:ACRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A; Coil Type:ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 120Vac, 40A, Panel; Load Current Inductive Eaton Cutler Hammer - 46K2709 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 120Vac, 40A, Panel; Load Current Inductive Eaton Cutler Hammer
46K2709
Contactor, Dpst-No, 120Vac, 40A, Panel; Load Current Inductive Eaton Cutler Hammer 46K2709
CONTACTOR, DPST-NO, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A; Coil Type:ACRoHS Compliant: Yes

CONTACTOR, DPST-NO, 120VAC, 40A, PANEL; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:50A; Coil Type:ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 46K2709
Product Name Contactor, Dpst-No, 120Vac, 40A, Panel; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B2BB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227401101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
C303 - 1-pole bi-directional DC NO contactors up to 500 amps -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 350 to 500 amps
View Details
Auxiliary Contacts - 1444899 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details