Eaton Corp. / Commercial Controls Division Rotary Switch, Dpst, 4A, 230Vac, Screw; No. Of Switch Positions Eaton C22S-WRK3-K02

Description
ROTARY SWITCH, DPST, 4A, 230VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, DPST, 4A, 230VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Dpst, 4A, 230Vac, Screw; No. Of Switch Positions Eaton - 44T9913 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpst, 4A, 230Vac, Screw; No. Of Switch Positions Eaton
44T9913
Rotary Switch, Dpst, 4A, 230Vac, Screw; No. Of Switch Positions Eaton 44T9913
ROTARY SWITCH, DPST, 4A, 230VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, DPST, 4A, 230VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 44T9913
Product Name Rotary Switch, Dpst, 4A, 230Vac, Screw; No. Of Switch Positions Eaton
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details