Cooper Bussmann, Inc. Fuse, Cartridge, 7A, 6.3X25.4Mm, Fst/med; Blow Characteristic Eaton Bussmann C180-7

Description
FUSE, CARTRIDGE, 7A, 6.3X25.4MM, FST/MED; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 7A, 6.3X25.4MM, FST/MED; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 7A, 6.3X25.4Mm, Fst/med; Blow Characteristic Eaton Bussmann - 91K6652 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 7A, 6.3X25.4Mm, Fst/med; Blow Characteristic Eaton Bussmann
91K6652
Fuse, Cartridge, 7A, 6.3X25.4Mm, Fst/med; Blow Characteristic Eaton Bussmann 91K6652
FUSE, CARTRIDGE, 7A, 6.3X25.4MM, FST/MED; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes

FUSE, CARTRIDGE, 7A, 6.3X25.4MM, FST/MED; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 91K6652
Product Name Fuse, Cartridge, 7A, 6.3X25.4Mm, Fst/med; Blow Characteristic Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers