Cooper Bussmann, Inc. Fuse, Cartridge, 10A, 6.3X25.4Mm Fst/med; Blow Characteristic Eaton Bussmann C180-10

Description
FUSE, CARTRIDGE, 10A, 6.3X25.4MM FST/MED; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 10A, 6.3X25.4MM FST/MED; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, 6.3X25.4Mm Fst/med; Blow Characteristic Eaton Bussmann - 91K6647 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 6.3X25.4Mm Fst/med; Blow Characteristic Eaton Bussmann
91K6647
Fuse, Cartridge, 10A, 6.3X25.4Mm Fst/med; Blow Characteristic Eaton Bussmann 91K6647
FUSE, CARTRIDGE, 10A, 6.3X25.4MM FST/MED; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 6.3X25.4MM FST/MED; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:240V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:TDC180 Series; Fuse Size Code:8AG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 91K6647
Product Name Fuse, Cartridge, 10A, 6.3X25.4Mm Fst/med; Blow Characteristic Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1797-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details