Eaton Corporation Electrical, Specialty Fuses C10G20

Description
20A 500V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 500V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-3421-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3421-ND
Electrical, Specialty Fuses 283-3421-ND
20A 500V AC DC Fuse Cartridge Holder

20A 500V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 7038392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7038392
Cartridge Fuses 7038392
Eaton C10G20 Cartridge Fuse

Eaton C10G20 Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7038392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7038392P
Cartridge Fuses 7038392P
Eaton C10G20 Cartridge Fuse

Eaton C10G20 Cartridge Fuse

Supplier's Site
Singapore, Singapore
20A 120000A Circuit Protection Fuse
139-C10G20
20A 120000A Circuit Protection Fuse 139-C10G20
Electric Fuse, 20A, 500VAC, 500VDC, 120000A (IR), Inline/holder Product overview: C10G20 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 120000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 120000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G20 can be used for catalog matching and distributor lookup.

Electric Fuse, 20A, 500VAC, 500VDC, 120000A (IR), Inline/holder Product overview: C10G20 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 120000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 120000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-C10G20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 20A, 500Vac, 5Ag; Product Range Eaton Bussmann - 08R5531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 500Vac, 5Ag; Product Range Eaton Bussmann
08R5531
Fuse, 20A, 500Vac, 5Ag; Product Range Eaton Bussmann 08R5531
FUSE, 20A, 500VAC, 5AG; Product Range:-; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

FUSE, 20A, 500VAC, 5AG; Product Range:-; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Fuse Body Material:Ceramic RoHS Compliant: NA

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - C10G20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
C10G20
Circuit Protection - Electrical, Specialty Fuses C10G20
FUSE CARTRIDGE 20A 500VAC 5AG

FUSE CARTRIDGE 20A 500VAC 5AG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 283-3421-ND 7038392 7038392P 139-C10G20 08R5531 C10G20
Product Name Electrical, Specialty Fuses Cartridge Fuses Cartridge Fuses 20A 120000A Circuit Protection Fuse Fuse, 20A, 500Vac, 5Ag; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110214 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers