Eaton Corporation Control Transformer C0050E2AFB

Description
TRANSFORMER, 50VA, 240/480VAC, PRIMARY 120VAC, 0.4A SECONDARY TYPE, MTE SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, 50VA, 240/480VAC, PRIMARY 120VAC, 0.4A SECONDARY TYPE, MTE SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 4665860 - Radwell International
Willingboro, NJ, United States
Control Transformer
4665860
Control Transformer 4665860
TRANSFORMER, 50VA, 240/480VAC, PRIMARY 120VAC, 0.4A SECONDARY TYPE, MTE SERIES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 50VA, 240/480VAC, PRIMARY 120VAC, 0.4A SECONDARY TYPE, MTE SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CHGP General Purpose Transformers - C0050E2AFB - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP General Purpose Transformers
C0050E2AFB
CHGP General Purpose Transformers C0050E2AFB
50VA Type MTE CPT W/ PRIM Fuse Block

50VA Type MTE CPT W/ PRIM Fuse Block

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Power Transformers Power Transformers
Product Number 4665860 C0050E2AFB
Product Name Control Transformer CHGP General Purpose Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A3-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
DA2062-AL PoE Transformer for Power Integrations DPA423G - DA2062-AL DA2062-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details