BR DUPLEX BREAKER 2-20A/1 POLE 1
CIRCUIT BREAKER, TYPE BR, DUPLEX, LONG-TIME / INSTANTANEOUS TRIP FUNCTION, THERMAL MAGNETIC, #14-4 AWG CU/AL, Q28, 10 KAIC, 20/20 AMP, SINGLE POLE, SINGLE PHASE, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-BR2020-ND | 439539 |
| Product Name | Circuit Breakers | Load Center Circuit Breaker |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Thermal Magnetic | |
| Mounting Style | Din Rail Mounted |