Tripp Lite by Eaton External 72V 3U Rack/Tower Battery Pack for select Tripp Lite UPS systems (BP72V28RT-3U) BP72V28RT-3U

Description
BP72V28RT-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 72V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS. Included mounting accessories support 3U rackmount installation in 4 post racks. Options for 2 post center-mounting and upright tower installation available. Compatible with these UPS Systems - SU3000RTXL2U, SU3000RTXL3U, SU3000RTXLCD2U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SU3000XLCD, SUINT3000RTXL2U, SUINT3000RTXL3U and other Tripp Lite UPS systems that specify the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible 72V DC Tripp Lite UPS systems Includes heavy gauge cabling with high current DC connectors for simple installation Daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS Included mounting brackets support rackmount installation in 4 post racks using only 3 rack spaces (3U) 2POSTRMKITHD option supports balanced 2 point center-mounting in 2 post equipment racks 2-9USTAND option enables upright tower placement
Datasheet
Description
BP72V28RT-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 72V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS. Included mounting accessories support 3U rackmount installation in 4 post racks. Options for 2 post center-mounting and upright tower installation available. Compatible with these UPS Systems - SU3000RTXL2U, SU3000RTXL3U, SU3000RTXLCD2U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SU3000XLCD, SUINT3000RTXL2U, SUINT3000RTXL3U and other Tripp Lite UPS systems that specify the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible 72V DC Tripp Lite UPS systems Includes heavy gauge cabling with high current DC connectors for simple installation Daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS Included mounting brackets support rackmount installation in 4 post racks using only 3 rack spaces (3U) 2POSTRMKITHD option supports balanced 2 point center-mounting in 2 post equipment racks 2-9USTAND option enables upright tower placement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External 72V 3U Rack/Tower Battery Pack for select Tripp Lite UPS systems (BP72V28RT-3U) - BP72V28RT-3U - Tripp Lite by Eaton
Chicago, IL, United States
External 72V 3U Rack/Tower Battery Pack for select Tripp Lite UPS systems (BP72V28RT-3U)
BP72V28RT-3U
External 72V 3U Rack/Tower Battery Pack for select Tripp Lite UPS systems (BP72V28RT-3U) BP72V28RT-3U
BP72V28RT-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 72V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS. Included mounting accessories support 3U rackmount installation in 4 post racks. Options for 2 post center-mounting and upright tower installation available. Compatible with these UPS Systems - SU3000RTXL2U, SU3000RTXL3U, SU3000RTXLCD2U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SU3000XLCD, SUINT3000RTXL2U, SUINT3000RTXL3U and other Tripp Lite UPS systems that specify the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible 72V DC Tripp Lite UPS systems Includes heavy gauge cabling with high current DC connectors for simple installation Daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS Included mounting brackets support rackmount installation in 4 post racks using only 3 rack spaces (3U) 2POSTRMKITHD option supports balanced 2 point center-mounting in 2 post equipment racks 2-9USTAND option enables upright tower placement

BP72V28RT-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 72V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS. Included mounting accessories support 3U rackmount installation in 4 post racks. Options for 2 post center-mounting and upright tower installation available.
Compatible with these UPS Systems - SU3000RTXL2U, SU3000RTXL3U, SU3000RTXLCD2U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SU3000XLCD, SUINT3000RTXL2U, SUINT3000RTXL3U and other Tripp Lite UPS systems that specify the use of this battery pack.

Features

  • Offers extended-run UPS operation when used in conjunction with compatible 72V DC Tripp Lite UPS systems
  • Includes heavy gauge cabling with high current DC connectors for simple installation
  • Daisychain connector enables the connection of additional compatible 72V external battery packs to the host UPS
  • Included mounting brackets support rackmount installation in 4 post racks using only 3 rack spaces (3U)
  • 2POSTRMKITHD option supports balanced 2 point center-mounting in 2 post equipment racks
  • 2-9USTAND option enables upright tower placement
Supplier's Site
Battery Pack , 72 V, Connector; Battery Voltage Eaton Tripp Lite - 87K6764 - Newark, An Avnet Company
Chicago, IL, United States
Battery Pack , 72 V, Connector; Battery Voltage Eaton Tripp Lite
87K6764
Battery Pack , 72 V, Connector; Battery Voltage Eaton Tripp Lite 87K6764
BATTERY PACK , 72 V, CONNECTOR; Battery Voltage:72V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133.35mm; External Width:444.5mm; Pack Quantity:1 RoHS Compliant: Yes

BATTERY PACK , 72 V, CONNECTOR; Battery Voltage:72V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:133.35mm; External Width:444.5mm; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Batteries Batteries
Product Number BP72V28RT-3U 87K6764
Product Name External 72V 3U Rack/Tower Battery Pack for select Tripp Lite UPS systems (BP72V28RT-3U) Battery Pack , 72 V, Connector; Battery Voltage Eaton Tripp Lite
Specialty Cells Battery Packs and Assemblies
Application UPS
Width / Diameter 17.5 inch (444 mm)
Depth 29.5 inch (749 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 199747 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells 2/3 sc
Capacity 2 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details