Tripp Lite by Eaton External UPS Battery Pack, 40 100Ah Batteries Included - Compatible S3MX-Series 3-Phase UPS System BP480V100

Description
Tripp Lite's BP480V100 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX and S3M200KX. Features +/-240VDC Backup Battery Pack Gives Your Compatible UPS System Extended RuntimeThe BP480V100 is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack. The UPS battery pack consists of a steel battery cabinet and 40 sealed 100Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.Daisy-Chain Multiple Cabinets for Even Longer Extended-Run OperationMultiple battery pack cabinets may be connected in parallel to provide the 3-phase UPS system with more runtime. Up to three external battery packs may be connected to the S3M30KX-NIB, S3M40KX-NIB, S3M60KX and S3M80KX. The S3M100KX, S3M120KX, S3M160KX and S3M200KX units can handle as many as seven BP480V100s connected in parallel.One-Year WarrantyThe BP480V100 is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions Daisy-chain to multiple additional battery packs to provide even longer extended-run operation for backing up essential equipment in your data center or server room Package Includes BP480V100 External Battery Pack - 40 100Ah Batteries Included Cable for jack, 32 in. (81.3 cm), 1/0 AWG Attachment hardware for battery cable Owner’s manual
Description
Tripp Lite's BP480V100 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX and S3M200KX. Features +/-240VDC Backup Battery Pack Gives Your Compatible UPS System Extended RuntimeThe BP480V100 is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack. The UPS battery pack consists of a steel battery cabinet and 40 sealed 100Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.Daisy-Chain Multiple Cabinets for Even Longer Extended-Run OperationMultiple battery pack cabinets may be connected in parallel to provide the 3-phase UPS system with more runtime. Up to three external battery packs may be connected to the S3M30KX-NIB, S3M40KX-NIB, S3M60KX and S3M80KX. The S3M100KX, S3M120KX, S3M160KX and S3M200KX units can handle as many as seven BP480V100s connected in parallel.One-Year WarrantyThe BP480V100 is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions Daisy-chain to multiple additional battery packs to provide even longer extended-run operation for backing up essential equipment in your data center or server room Package Includes BP480V100 External Battery Pack - 40 100Ah Batteries Included Cable for jack, 32 in. (81.3 cm), 1/0 AWG Attachment hardware for battery cable Owner’s manual

Suppliers

Company
Product
Description
Supplier Links
External UPS Battery Pack, 40 100Ah Batteries Included - Compatible S3MX-Series 3-Phase UPS System - BP480V100 - Tripp Lite by Eaton
Chicago, IL, United States
External UPS Battery Pack, 40 100Ah Batteries Included - Compatible S3MX-Series 3-Phase UPS System
BP480V100
External UPS Battery Pack, 40 100Ah Batteries Included - Compatible S3MX-Series 3-Phase UPS System BP480V100
Tripp Lite's BP480V100 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX and S3M200KX. Features +/-240VDC Backup Battery Pack Gives Your Compatible UPS System Extended RuntimeThe BP480V100 is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack. The UPS battery pack consists of a steel battery cabinet and 40 sealed 100Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.Daisy-Chain Multiple Cabinets for Even Longer Extended-Run OperationMultiple battery pack cabinets may be connected in parallel to provide the 3-phase UPS system with more runtime. Up to three external battery packs may be connected to the S3M30KX-NIB, S3M40KX-NIB, S3M60KX and S3M80KX. The S3M100KX, S3M120KX, S3M160KX and S3M200KX units can handle as many as seven BP480V100s connected in parallel.One-Year WarrantyThe BP480V100 is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions Daisy-chain to multiple additional battery packs to provide even longer extended-run operation for backing up essential equipment in your data center or server room Package Includes BP480V100 External Battery Pack - 40 100Ah Batteries Included Cable for jack, 32 in. (81.3 cm), 1/0 AWG Attachment hardware for battery cable Owner’s manual

Tripp Lite's BP480V100 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation. Compatible UPS Systems: S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX and S3M200KX.

Features

+/-240VDC Backup Battery Pack Gives Your Compatible UPS System Extended RuntimeThe BP480V100 is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack. The UPS battery pack consists of a steel battery cabinet and 40 sealed 100Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.Daisy-Chain Multiple Cabinets for Even Longer Extended-Run OperationMultiple battery pack cabinets may be connected in parallel to provide the 3-phase UPS system with more runtime. Up to three external battery packs may be connected to the S3M30KX-NIB, S3M40KX-NIB, S3M60KX and S3M80KX. The S3M100KX, S3M120KX, S3M160KX and S3M200KX units can handle as many as seven BP480V100s connected in parallel.One-Year WarrantyThe BP480V100 is backed by a one-year warranty, ensuring reliability and performance.

Typical Applications

  • Extend the runtime of your compatible Tripp Lite UPS system to maintain operation during all power conditions
  • Daisy-chain to multiple additional battery packs to provide even longer extended-run operation for backing up essential equipment in your data center or server room

Package Includes

  • BP480V100 External Battery Pack - 40 100Ah Batteries Included
  • Cable for jack, 32 in. (81.3 cm), 1/0 AWG
  • Attachment hardware for battery cable
  • Owner’s manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Batteries
Product Number BP480V100
Product Name External UPS Battery Pack, 40 100Ah Batteries Included - Compatible S3MX-Series 3-Phase UPS System
Specialty Cells Battery Packs and Assemblies
Application UPS
Width / Diameter 32.5 inch (825 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details