Tripp Lite by Eaton External 24V 2U Rack/Tower Battery Pack for select Tripp Lite UPS Systems (BP24V15RT2U) BP24V15RT2U

Description
BP24V15RT2U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 24V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included mounting accessories support 2U rackmount installation in 2 or 4 post racks, with additional support for upright tower placement. Wallmount installation option available. Compatible with these UPS Systems - OMNIVS1500XL, OMNIVSINT1500XL, SMART1500LCDXL, SMART750RMXL2U, SMART750XLA, SU750RTXL2U, SU750RTXLCD2U, SU750XL, SU1000RTXL2UA, SU1000RTXLCD2U, SU1000XLA, SU1000XLCD, SUINT1000RTXL2UA and other Tripp Lite UPS systems that specify the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible 24V DC Tripp Lite UPS systems Includes heavy gauge cabling with high current DC connectors for simple installation Included mounting brackets support upright tower and 2U rackmount installation in 2 or 4 post racks Included brackets also support upright tower installation 2POSTRMKITWM option enables wallmount installation NOTE: LIMIT OF 1 BP24V15RT2U PER UPS, SEE BP24V70-3U or BP24V36-2US FOR MULTI-PACK COMPATIBILITY
Datasheet
Description
BP24V15RT2U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 24V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included mounting accessories support 2U rackmount installation in 2 or 4 post racks, with additional support for upright tower placement. Wallmount installation option available. Compatible with these UPS Systems - OMNIVS1500XL, OMNIVSINT1500XL, SMART1500LCDXL, SMART750RMXL2U, SMART750XLA, SU750RTXL2U, SU750RTXLCD2U, SU750XL, SU1000RTXL2UA, SU1000RTXLCD2U, SU1000XLA, SU1000XLCD, SUINT1000RTXL2UA and other Tripp Lite UPS systems that specify the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible 24V DC Tripp Lite UPS systems Includes heavy gauge cabling with high current DC connectors for simple installation Included mounting brackets support upright tower and 2U rackmount installation in 2 or 4 post racks Included brackets also support upright tower installation 2POSTRMKITWM option enables wallmount installation NOTE: LIMIT OF 1 BP24V15RT2U PER UPS, SEE BP24V70-3U or BP24V36-2US FOR MULTI-PACK COMPATIBILITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External 24V 2U Rack/Tower Battery Pack for select Tripp Lite UPS Systems (BP24V15RT2U) - BP24V15RT2U - Tripp Lite by Eaton
Chicago, IL, United States
External 24V 2U Rack/Tower Battery Pack for select Tripp Lite UPS Systems (BP24V15RT2U)
BP24V15RT2U
External 24V 2U Rack/Tower Battery Pack for select Tripp Lite UPS Systems (BP24V15RT2U) BP24V15RT2U
BP24V15RT2U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 24V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included mounting accessories support 2U rackmount installation in 2 or 4 post racks, with additional support for upright tower placement. Wallmount installation option available. Compatible with these UPS Systems - OMNIVS1500XL, OMNIVSINT1500XL, SMART1500LCDXL, SMART750RMXL2U, SMART750XLA, SU750RTXL2U, SU750RTXLCD2U, SU750XL, SU1000RTXL2UA, SU1000RTXLCD2U, SU1000XLA, SU1000XLCD, SUINT1000RTXL2UA and other Tripp Lite UPS systems that specify the use of this battery pack. Features Offers extended-run UPS operation when used in conjunction with compatible 24V DC Tripp Lite UPS systems Includes heavy gauge cabling with high current DC connectors for simple installation Included mounting brackets support upright tower and 2U rackmount installation in 2 or 4 post racks Included brackets also support upright tower installation 2POSTRMKITWM option enables wallmount installation NOTE: LIMIT OF 1 BP24V15RT2U PER UPS, SEE BP24V70-3U or BP24V36-2US FOR MULTI-PACK COMPATIBILITY

BP24V15RT2U rack/tower external battery pack offers extended battery runtime when used in conjunction with expandable 24V Tripp Lite rackmount and tower UPS systems. Includes heavy gauge cabling with high current DC connector for safe, simple installation. Included mounting accessories support 2U rackmount installation in 2 or 4 post racks, with additional support for upright tower placement. Wallmount installation option available.
Compatible with these UPS Systems - OMNIVS1500XL, OMNIVSINT1500XL, SMART1500LCDXL, SMART750RMXL2U, SMART750XLA, SU750RTXL2U, SU750RTXLCD2U, SU750XL, SU1000RTXL2UA, SU1000RTXLCD2U, SU1000XLA, SU1000XLCD, SUINT1000RTXL2UA and other Tripp Lite UPS systems that specify the use of this battery pack.

Features

  • Offers extended-run UPS operation when used in conjunction with compatible 24V DC Tripp Lite UPS systems
  • Includes heavy gauge cabling with high current DC connectors for simple installation
  • Included mounting brackets support upright tower and 2U rackmount installation in 2 or 4 post racks
  • Included brackets also support upright tower installation
  • 2POSTRMKITWM option enables wallmount installation
  • NOTE: LIMIT OF 1 BP24V15RT2U PER UPS, SEE BP24V70-3U or BP24V36-2US FOR MULTI-PACK COMPATIBILITY
Supplier's Site
External Battery Pack , 24 V; Battery Voltage Eaton Tripp Lite - 33P4097 - Newark, An Avnet Company
Chicago, IL, United States
External Battery Pack , 24 V; Battery Voltage Eaton Tripp Lite
33P4097
External Battery Pack , 24 V; Battery Voltage Eaton Tripp Lite 33P4097
EXTERNAL BATTERY PACK , 24 V; Battery Voltage:24V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:88.9mm; External Width:438.15mm; External Depth:266.7mm RoHS Compliant: Yes

EXTERNAL BATTERY PACK , 24 V; Battery Voltage:24V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:88.9mm; External Width:438.15mm; External Depth:266.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Batteries Batteries
Product Number BP24V15RT2U 33P4097
Product Name External 24V 2U Rack/Tower Battery Pack for select Tripp Lite UPS Systems (BP24V15RT2U) External Battery Pack , 24 V; Battery Voltage Eaton Tripp Lite
Specialty Cells Battery Packs and Assemblies
Application UPS
Width / Diameter 17.3 inch (439 mm)
Depth 10.68 inch (271 mm) 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 1835718 - RS Components, Ltd.
Specs
Specialty Cells 2/3 a
Capacity 2.1 ampere-hr
Depth 1.32 inch (33.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details