Eaton Corporation Fuses BK/SC-40

Description
40A 480V AC 300V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
40A 480V AC 300V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-3192-ND - DigiKey
Thief River Falls, MN, United States
40A 480V AC 300V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

40A 480V AC 300V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Singapore, Singapore
40A 480V Circuit Protection Fuse
139-BK/SC-40
40A 480V Circuit Protection Fuse 139-BK/SC-40
FUSE 40A 480V T-LAG UL CSA Product overview: BK/SC-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 480V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/SC-40 can be used for catalog matching and distributor lookup.

FUSE 40A 480V T-LAG UL CSA Product overview: BK/SC-40 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 480V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/SC-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 40A, 480Vac/300Vdc, Time Delay; Product Range Eaton Bussmann - 99M5490 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 480Vac/300Vdc, Time Delay; Product Range Eaton Bussmann
99M5490
Fuse, 40A, 480Vac/300Vdc, Time Delay; Product Range Eaton Bussmann 99M5490
FUSE, 40A, 480VAC/300VDC, TIME DELAY; Product Range:SC Series; Fuse Current:40A; Voltage Rating VAC:480V; Voltage Rating VDC:300V; Fuse Size Metric:10.4mm x 57.1mm; Fuse Size Imperial:0.41" x 2.25"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 40A, 480VAC/300VDC, TIME DELAY; Product Range:SC Series; Fuse Current:40A; Voltage Rating VAC:480V; Voltage Rating VDC:300V; Fuse Size Metric:10.4mm x 57.1mm; Fuse Size Imperial:0.41" x 2.25"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
BK/SC-40
Circuit Protection - Fuses BK/SC-40
FUSE CERAMIC 40A 480VAC 300VDC

FUSE CERAMIC 40A 480VAC 300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 283-3192-ND 139-BK/SC-40 99M5490 BK/SC-40
Product Name Fuses 40A 480V Circuit Protection Fuse Fuse, 40A, 480Vac/300Vdc, Time Delay; Product Range Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards RoHS; UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details