Cooper Bussmann, Inc. Fuse Block, 6.3 X 32Mm, Bolt In Mount; Fuse Holder Type Eaton Bussmann BK/S-8001-3

Description
FUSE BLOCK, 6.3 X 32MM, BOLT IN MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:25A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:3Fuses; Product Range:S-8000 Series; Voltage Rating VAC:300V RoHS Compliant: No
Datasheet
Description
FUSE BLOCK, 6.3 X 32MM, BOLT IN MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:25A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:3Fuses; Product Range:S-8000 Series; Voltage Rating VAC:300V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block, 6.3 X 32Mm, Bolt In Mount; Fuse Holder Type Eaton Bussmann - 72C4523 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 6.3 X 32Mm, Bolt In Mount; Fuse Holder Type Eaton Bussmann
72C4523
Fuse Block, 6.3 X 32Mm, Bolt In Mount; Fuse Holder Type Eaton Bussmann 72C4523
FUSE BLOCK, 6.3 X 32MM, BOLT IN MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:25A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:3Fuses; Product Range:S-8000 Series; Voltage Rating VAC:300V RoHS Compliant: No

FUSE BLOCK, 6.3 X 32MM, BOLT IN MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:25A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Solder Lug; No. of Fuses:3Fuses; Product Range:S-8000 Series; Voltage Rating VAC:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 72C4523
Product Name Fuse Block, 6.3 X 32Mm, Bolt In Mount; Fuse Holder Type Eaton Bussmann
Normal Operating Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - VF-2012 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 553600-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholder Open Design, Holder for MSx 250, THT - FMS (250V) - SCHURTER Inc
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Mounting PC Mount; PCB
View Details