Cooper Bussmann, Inc. Buss Pc-Tron Socket Rohs Compliant Eaton Bussmann BK/PCS

Description
BUSS PC-TRON SOCKET ROHS COMPLIANT: YES
Datasheet
Description
BUSS PC-TRON SOCKET ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buss Pc-Tron Socket Rohs Compliant Eaton Bussmann - 27AC0964 - Newark, An Avnet Company
Chicago, IL, United States
Buss Pc-Tron Socket Rohs Compliant Eaton Bussmann
27AC0964
Buss Pc-Tron Socket Rohs Compliant Eaton Bussmann 27AC0964
BUSS PC-TRON SOCKET ROHS COMPLIANT: YES

BUSS PC-TRON SOCKET ROHS COMPLIANT: YES

Supplier's Site
Fuse Holder, 5.08Mm; No. Of Contacts Eaton Bussmann - 46F8594 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5.08Mm; No. Of Contacts Eaton Bussmann
46F8594
Fuse Holder, 5.08Mm; No. Of Contacts Eaton Bussmann 46F8594
FUSE HOLDER, 5.08MM; No. of Contacts:2Contacts; Connector Type:-; Pitch Spacing:5.08mm; Product Range:PC-Tron Series; Row Pitch:-; Contact Material:-; Contact Plating:-; Accessory Type:Mounting Socket; For Use With:PC Board Fuses RoHS Compliant: No

FUSE HOLDER, 5.08MM; No. of Contacts:2Contacts; Connector Type:-; Pitch Spacing:5.08mm; Product Range:PC-Tron Series; Row Pitch:-; Contact Material:-; Contact Plating:-; Accessory Type:Mounting Socket; For Use With:PC Board Fuses RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC0964
Product Name Buss Pc-Tron Socket Rohs Compliant Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1155-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details