2A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE, PCB, 2A, 450V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:PC-Tron Series; Voltage Rating VDC:450VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MT 2A 250VAC 450VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-BK/PCF-2-R-ND | 48K9814 | BK/PCF-2-R |
| Product Name | Fuses | Fuse, Pcb, 2A, 450V, Fast Acting; Fuse Current Eaton Bussmann | Circuit Protection - Fuses |
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | UL; CSA | RoHS | |
| Rated Breaking Capacity | 5900 amps | 50 amps | 50 amps |