Eaton Corporation Fuses BK/MDL-V-7-R

Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-BK/MDL-V-7-R-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuse, Axial, 7A, 6.3 X 32Mm, Time Delay; Blow Characteristic Eaton Bussmann - 48K9747 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 7A, 6.3 X 32Mm, Time Delay; Blow Characteristic Eaton Bussmann
48K9747
Fuse, Axial, 7A, 6.3 X 32Mm, Time Delay; Blow Characteristic Eaton Bussmann 48K9747
FUSE, AXIAL, 7A, 6.3 X 32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, AXIAL, 7A, 6.3 X 32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.4mm x 31.7mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/MDL-V-7-R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/MDL-V-7-R
Circuit Protection - Fuses BK/MDL-V-7-R
FUSE GLASS 7A 250VAC 3AB 3AG

FUSE GLASS 7A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-BK/MDL-V-7-R-ND 48K9747 BK/MDL-V-7-R
Product Name Fuses Fuse, Axial, 7A, 6.3 X 32Mm, Time Delay; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Rated Breaking Capacity 200 amps 200 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data