"5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE, AXIAL, 5A, 6.3 X 32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
BUSS SMALL DIMENSION FUSE / Bulk
FUSE CERAMIC 5A 250VAC 3AB 3AG
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-BK/MDA-V-5-R-ND | 48K9672 | 26P4389 | BK/MDA-V-5-R |
| Product Name | Fuses | Fuse, Axial, 5A, 6.3 X 32Mm, Time Delay; Blow Characteristic Eaton Bussmann | Buss Small Dimension Fuse / Bulk Eaton Bussmann | Circuit Protection - Fuses |
| Mounting | Through Hole | |||
| Approvals / Standards | UL; CSA | RoHS | ||
| Rated Breaking Capacity | 200 amps | 200 amps | ||
| Fuse Material | Ceramic; Ceramic |