Eaton Corporation Automotive 50A 32V Circuit Protection Fuse BK/MAX-50

Description
Fuse Blade Fast Acting 50A 32V Socket 8.9 X 21.6mm Carton Automotive Product overview: BK/MAX-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/MAX-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade Fast Acting 50A 32V Socket 8.9 X 21.6mm Carton Automotive Product overview: BK/MAX-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/MAX-50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50A 32V Circuit Protection Fuse
139-BK/MAX-50
Automotive 50A 32V Circuit Protection Fuse 139-BK/MAX-50
Fuse Blade Fast Acting 50A 32V Socket 8.9 X 21.6mm Carton Automotive Product overview: BK/MAX-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/MAX-50 can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 50A 32V Socket 8.9 X 21.6mm Carton Automotive Product overview: BK/MAX-50 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/MAX-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UPC#:13055 - BK/MAX-50 - Heilind Electronics, Inc.
Wilmington, MA, United States
UPC#:13055
BK/MAX-50
UPC#:13055 BK/MAX-50
UPC#:13055

UPC#:13055

Buy Now
Eaton's Bussmann Series BK/MAX-50 Automotive MAX Fuse, 50A, 32VDC, Red - 47445 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series BK/MAX-50 Automotive MAX Fuse, 50A, 32VDC, Red
47445
Eaton's Bussmann Series BK/MAX-50 Automotive MAX Fuse, 50A, 32VDC, Red 47445
Eaton's Bussmann Series BK/MAX-50 Automotive MAX Fuse Category: Blade Fuses Manufacturer: Eaton Heavy-duty fast-acting MAX fuse Features see-through body allowing for fuse to be inspected more conveniently UL-Rated 94V-0 thermoplastic SAE J1888, ISO 8820-3
  • Eaton's Bussmann Series BK/MAX-50 Automotive MAX Fuse
  • Category: Blade Fuses
  • Manufacturer: Eaton
  • Heavy-duty fast-acting MAX fuse
  • Features see-through body allowing for fuse to be inspected more conveniently
  • UL-Rated 94V-0 thermoplastic
  • SAE J1888, ISO 8820-3
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
BK/MAX-50
Circuit Protection - Fuses BK/MAX-50
FUSE AUTO 50A 32VDC BLADE MAX

FUSE AUTO 50A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-BK/MAX-50 BK/MAX-50 47445 BK/MAX-50
Product Name Automotive 50A 32V Circuit Protection Fuse UPC#:13055 Eaton's Bussmann Series BK/MAX-50 Automotive MAX Fuse, 50A, 32VDC, Red Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers