Cooper Bussmann, Inc. Fuse Holder, 10.3 X 38Mm; Fuse Holder Type Eaton Bussmann BK/HEB-BB

Description
FUSE HOLDER, 10.3 X 38MM; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:TRON HEB Series; Voltage Rating VAC:600V RoHS Compliant: No
Datasheet
Description
FUSE HOLDER, 10.3 X 38MM; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:TRON HEB Series; Voltage Rating VAC:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 10.3 X 38Mm; Fuse Holder Type Eaton Bussmann - 99M3966 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3 X 38Mm; Fuse Holder Type Eaton Bussmann
99M3966
Fuse Holder, 10.3 X 38Mm; Fuse Holder Type Eaton Bussmann 99M3966
FUSE HOLDER, 10.3 X 38MM; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:TRON HEB Series; Voltage Rating VAC:600V RoHS Compliant: No

FUSE HOLDER, 10.3 X 38MM; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:TRON HEB Series; Voltage Rating VAC:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 99M3966
Product Name Fuse Holder, 10.3 X 38Mm; Fuse Holder Type Eaton Bussmann
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-24H Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Fuseholder Open Design, 6.3 x 32 mm, THT - OG (Holder) 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 500 volts
View Details
3 Pole Fuse Holder - 1492-FB3M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2773907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details