Eaton Corporation Electrical, Specialty Fuses BK/GMT-2A

Description
2A 125V AC 60V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
2A 125V AC 60V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-2059-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2059-ND
Electrical, Specialty Fuses 283-2059-ND
2A 125V AC 60V DC Fuse Indicating Fuse Holder

2A 125V AC 60V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Singapore, Singapore
SMD 2A 125V Circuit Protection Fuse
139-BK/GMT-2A
SMD 2A 125V Circuit Protection Fuse 139-BK/GMT-2A
2A 125V AC PTC Resettable Fuse, Surface Mount Product overview: BK/GMT-2A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/GMT-2A can be used for catalog matching and distributor lookup.

2A 125V AC PTC Resettable Fuse, Surface Mount Product overview: BK/GMT-2A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/GMT-2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - BK/GMT-2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
BK/GMT-2A
Circuit Protection - Electrical, Specialty Fuses BK/GMT-2A
FUSE INDICATING 2A 125VAC/60VDC

FUSE INDICATING 2A 125VAC/60VDC

Supplier's Site
Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann - 28F322 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann
28F322
Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann 28F322
FUSE, ALARM INDICATING, 2A, FAST ACTING; Alarm Indicating Fuse Type:Spring; Fuse Current:2A; Product Range:GMT Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:60VDC; Blow Characteristic:Fast Acting; Colour:Orange RoHS Compliant: Yes

FUSE, ALARM INDICATING, 2A, FAST ACTING; Alarm Indicating Fuse Type:Spring; Fuse Current:2A; Product Range:GMT Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:60VDC; Blow Characteristic:Fast Acting; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet
Buss Indicating Fuse Fast Acting Eaton Bussmann - 26P3883 - Newark, An Avnet Company
Chicago, IL, United States
Buss Indicating Fuse Fast Acting Eaton Bussmann
26P3883
Buss Indicating Fuse Fast Acting Eaton Bussmann 26P3883
BUSS INDICATING FUSE FAST ACTING

BUSS INDICATING FUSE FAST ACTING

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 283-2059-ND 139-BK/GMT-2A BK/GMT-2A 28F322 26P3883
Product Name Electrical, Specialty Fuses SMD 2A 125V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Eaton Bussmann Buss Indicating Fuse Fast Acting Eaton Bussmann
Features Indicating Indicating; Fast Acting Indicating
Unlock Full Specs
to access all available technical data

Similar Products

AEC-Q200 Qualified Fuses - VF437 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details