6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 6.3A 250VAC 5X20MM
FUSE, CARTRIDGE, 6.3A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mm RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-2423-ND | BK/GDB-6.3A | 46F098 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Cartridge, 6.3A, 5X20Mm, Fast Act; Blow Characteristic Eaton Bussmann |
| Fuse Type | Miniature | ||
| Approvals / Standards | UL; VDE | ||
| Rated Breaking Capacity | 63 amps | 63 amps |