630mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE, CARTRIDGE, 630mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDA Series; Diameter:5mm; Length:20mmRoHS Compliant: No
FUSE CERAMIC 630MA 250VAC 5X20MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-BK/GDA-630MA-ND | 46F064 | BK/GDA-630MA |
| Product Name | Fuses | Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act; Blow Characteristic Eaton Bussmann | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Approvals / Standards | UL; CSA | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps |