Eaton Corporation Fuses BK/GBB-2-R

Description
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-3184-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann - 48K9485 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann
48K9485
Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann 48K9485
FUSE, CARTRIDGE, 2A, 6.3X32MM, FAST ACT; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:GBB Series; Diameter:6.35mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 6.3X32MM, FAST ACT; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:GBB Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/GBB-2-R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/GBB-2-R
Circuit Protection - Fuses BK/GBB-2-R
FUSE CERM 2A 250VAC 125VDC 3AB

FUSE CERM 2A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-3184-ND 48K9485 BK/GBB-2-R
Product Name Fuses Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers