Win Source Part Number: 1064745-BK/ETF-315MA
Category: Circuit Protection>Fuses
Series: ETF
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 277 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 0.6
DC Cold Resistance: 0.38 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.329" Dia x 0.303" H (8.35mm x 7.70mm)
Alternative Parts (Cross-Reference): RST 400; BK/ETF-400MA; 0034.6611; 0034.6010; 0218.400HXP; BK/C515-375-RBK-ETF-
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 315 mA
HTSUS: 8536.10.0040
Mfr: Eaton - Electronics Division
Other Names: BK-ETF-315MA
Product Status: Obsolete
Approval Agency: SEMKO, UL
| Win Source Electronics | |
|---|---|
| Product Category | Fuses |
| Product Number | 1064745-BK/ETF-315MA |
| Product Name | Circuit Protection - Fuses |
| Mounting | Through Hole |