Eaton Corporation Fuses BK/ATC-4

Description
4A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
4A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2315-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

4A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse, 4A, 32VDC, Pink - 47403 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse, 4A, 32VDC, Pink
47403
Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse, 4A, 32VDC, Pink 47403
Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse Category: Blade Fuses Manufacturer: Eaton UL recognized for use in low voltage control circuits Wide -40°F (-40°C) to 212°F (100°C) operating temperature range meets the needs of extreme environments Lead free, halogen free RoHS compliant
  • Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse
  • Category: Blade Fuses
  • Manufacturer: Eaton
  • UL recognized for use in low voltage control circuits
  • Wide -40°F (-40°C) to 212°F (100°C) operating temperature range meets the needs of extreme environments
  • Lead free, halogen free
  • RoHS compliant
Supplier's Site Datasheet
Singapore, Singapore
4A 1000A Circuit Protection Fuse
139-BK/ATC-4
4A 1000A Circuit Protection Fuse 139-BK/ATC-4
FAST BLOW ELECTRIC FUSE, 4A, 32VAC, 32VDC, 1000A (IR), INLINE/HOLDER, ROHS COMPLIANT Product overview: BK/ATC-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/ATC-4 can be used for catalog matching and distributor lookup.

FAST BLOW ELECTRIC FUSE, 4A, 32VAC, 32VDC, 1000A (IR), INLINE/HOLDER, ROHS COMPLIANT Product overview: BK/ATC-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/ATC-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/ATC-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
BK/ATC-4
Circuit Protection - Fuses BK/ATC-4
FUSE AUTO 4A 32VDC BLADE ATO/ATC

FUSE AUTO 4A 32VDC BLADE ATO/ATC

Supplier's Site
Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann - 02J8571 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann
02J8571
Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann 02J8571
FUSE, BLADE, 4A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VDC:32V; Product Range:ATC Series; Body Material:Plastic; Colour Code:Pink; Fuse Size:12.5mm x 19.3mm x 5.25mm; Fuse Terminals:Blade RoHS Compliant: Yes

FUSE, BLADE, 4A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VDC:32V; Product Range:ATC Series; Body Material:Plastic; Colour Code:Pink; Fuse Size:12.5mm x 19.3mm x 5.25mm; Fuse Terminals:Blade RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 283-2315-ND 47403 139-BK/ATC-4 BK/ATC-4 02J8571
Product Name Fuses Eaton's Bussmann Series BK/ATC-4 Automotive ATC Fuse, 4A, 32VDC, Pink 4A 1000A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann
Fuse Type Blade Automotive; Blade Blade
Approvals / Standards UL RoHS RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data