Eaton Corporation 15A BLADE TYPE FUSE BLUE BK/ATC-15

Description
15A BLADE TYPE FUSE BLUE
Request a Quote Datasheet
Description
15A BLADE TYPE FUSE BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A BLADE TYPE FUSE BLUE - BK/ATC-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
15A BLADE TYPE FUSE BLUE
BK/ATC-15
15A BLADE TYPE FUSE BLUE BK/ATC-15
15A BLADE TYPE FUSE BLUE

15A BLADE TYPE FUSE BLUE

Buy Now
Fuses - 283-2319-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

15A AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse, 15A, 32VDC, Blue - 47407 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse, 15A, 32VDC, Blue
47407
Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse, 15A, 32VDC, Blue 47407
Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse Category: Blade Fuses Manufacturer: Eaton UL recognized for use in low voltage control circuits Wide -40°F (-40°C) to 212°F (100°C) operating temperature range meets the needs of extreme environments Lead free, halogen free RoHS compliant
  • Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse
  • Category: Blade Fuses
  • Manufacturer: Eaton
  • UL recognized for use in low voltage control circuits
  • Wide -40°F (-40°C) to 212°F (100°C) operating temperature range meets the needs of extreme environments
  • Lead free, halogen free
  • RoHS compliant
Supplier's Site Datasheet
Singapore, Singapore
15A 1000A Circuit Protection Fuse
139-BK/ATC-15
15A 1000A Circuit Protection Fuse 139-BK/ATC-15
Electric Fuse, Fast Blow, 15A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: BK/ATC-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/ATC-15 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 15A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: BK/ATC-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BK/ATC-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/ATC-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
BK/ATC-15
Circuit Protection - Fuses BK/ATC-15
FUSE AUTO 15A 32VDC BLADE ATO

FUSE AUTO 15A 32VDC BLADE ATO

Supplier's Site
Fuse, Blade, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann - 97F7601 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Blade, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann
97F7601
Fuse, Blade, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann 97F7601
FUSE, BLADE, 15A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:ATC Series; Body Material:Plastic; Colour Code:Blue; Fuse Size:12.5mm x 19.3mm x 5.25mm; Length:12.54mm RoHS Compliant: Yes

FUSE, BLADE, 15A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:ATC Series; Body Material:Plastic; Colour Code:Blue; Fuse Size:12.5mm x 19.3mm x 5.25mm; Length:12.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Buss Atc Fuse Bulk Packed / Cooper Bussmann Eaton Bussmann - 26P2752 - Newark, An Avnet Company
Chicago, IL, United States
Buss Atc Fuse Bulk Packed / Cooper Bussmann Eaton Bussmann
26P2752
Buss Atc Fuse Bulk Packed / Cooper Bussmann Eaton Bussmann 26P2752
BUSS ATC FUSE BULK PACKED / COOPER BUSSMANN

BUSS ATC FUSE BULK PACKED / COOPER BUSSMANN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number BK/ATC-15 283-2319-ND 47407 139-BK/ATC-15 BK/ATC-15 97F7601 26P2752
Product Name 15A BLADE TYPE FUSE BLUE Fuses Eaton's Bussmann Series BK/ATC-15 Automotive ATC Fuse, 15A, 32VDC, Blue 15A 1000A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Blade, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann Buss Atc Fuse Bulk Packed / Cooper Bussmann Eaton Bussmann
Fuse Type Blade Automotive; Blade Blade
Approvals / Standards UL RoHS RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details