Eaton Corporation Fuses BK/AGX-8

Description
"8A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet
Description
"8A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2045-ND - DigiKey
Thief River Falls, MN, United States
"8A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

"8A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

Buy Now Datasheet
Fuse, Cartridge, 8A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Electronics - 02J8554 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 8A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Electronics
02J8554
Fuse, Cartridge, 8A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Electronics 02J8554
FUSE, CARTRIDGE, 8A, 6.3X25.4MM, FST ACT; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Diameter:6.35mm RoHS Compliant: No

FUSE, CARTRIDGE, 8A, 6.3X25.4MM, FST ACT; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Diameter:6.35mm RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/AGX-8 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/AGX-8
Circuit Protection - Fuses BK/AGX-8
FUSE GLASS 8A 250VAC 8AG

FUSE GLASS 8A 250VAC 8AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-2045-ND 02J8554 BK/AGX-8
Product Name Fuses Fuse, Cartridge, 8A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Electronics Circuit Protection - Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data