Eaton Corporation Fuses BK/AGX-6

Description
"6A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet
Description
"6A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2044-ND - DigiKey
Thief River Falls, MN, United States
"6A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

"6A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Eaton Bussmann - 94F2485 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Eaton Bussmann
94F2485
Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Eaton Bussmann 94F2485
CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Cartridge Fuse Material:Glass RoHS Compliant: No

CARTRIDGE FUSE, FAST ACTING, 6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Cartridge Fuse Material:Glass RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/AGX-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/AGX-6
Circuit Protection - Fuses BK/AGX-6
FUSE GLASS 6A 250VAC 8AG

FUSE GLASS 6A 250VAC 8AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-2044-ND 94F2485 BK/AGX-6
Product Name Fuses Cartridge Fuse, Fast Acting, 6A, 250V; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data