Eaton Corporation Fuses BK/AGX-4

Description
"4A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet
Description
"4A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2042-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

"4A 250V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

Buy Now Datasheet
Circuit Protection - Fuses - BK/AGX-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/AGX-4
Circuit Protection - Fuses BK/AGX-4
FUSE GLASS 4A 250VAC 8AG

FUSE GLASS 4A 250VAC 8AG

Supplier's Site
Cartridge Fuse, Fast Acting, 4A, 250Vac; Blow Characteristic Eaton Bussmann - 96C9071 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 250Vac; Blow Characteristic Eaton Bussmann
96C9071
Cartridge Fuse, Fast Acting, 4A, 250Vac; Blow Characteristic Eaton Bussmann 96C9071
CARTRIDGE FUSE, FAST ACTING, 4A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series RoHS Compliant: No

CARTRIDGE FUSE, FAST ACTING, 4A, 250VAC; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-2042-ND BK/AGX-4 96C9071
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 4A, 250Vac; Blow Characteristic Eaton Bussmann
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002213001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 80 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details