Eaton Corporation Fuses BK/ABC-20-R

Description
"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2611-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
64016 CA - BK/ABC-20-R - Heilind Electronics, Inc.
Wilmington, MA, United States
64016 CA
BK/ABC-20-R
64016 CA BK/ABC-20-R
64016 CA

64016 CA

Buy Now
Fuse, Cartridge, 20A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann - 48K9325 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 20A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann
48K9325
Fuse, Cartridge, 20A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann 48K9325
FUSE, CARTRIDGE, 20A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:ABC Series; Diameter:6.35mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 20A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:ABC Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/ABC-20-R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/ABC-20-R
Circuit Protection - Fuses BK/ABC-20-R
FUSE CERM 20A 250VAC 125VDC 3AB

FUSE CERM 20A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 283-2611-ND BK/ABC-20-R 48K9325 BK/ABC-20-R
Product Name Fuses 64016 CA Fuse, Cartridge, 20A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers