FUSE CRTRDGE DUMMY 125VAC/300VDC Product overview: BK/72B-DUMMY from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-BK/72B-DUMMY can be used for catalog matching and distributor lookup.
Dummy 125V AC 300V DC Fuse Cartridge Holder
FUSE CRTRDGE DUMMY 125VAC/300VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-BK/72B-DUMMY | BK/72B-DUMMY-ND | BK/72B-DUMMY |
| Product Name | Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Requires Holder |